The S1086Z-072DS series comprises nonmetallic spur gears with a 72 diametral pitch, 20° pressure angle, acetal teeth, and a 303 stainless steel hub. The part S1086Z-072DS072 corresponds to the 72-tooth gear in this series, with a pitch diameter of 1.0000 inch, outside diameter of 1.028 inch, 3/16 inch face width, and a bore designed for a #6-32 set screw. A Fairloc® hub variant is available on special order. The gear meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS072 |
| Product Name | 72 DP, 72 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |