The S1086Z-072DS050 is a 72-pitch, 50-tooth nonmetallic spur gear with an acetal gear rim and a 303 stainless steel hub, designed for precise motion transmission in miniature applications. It features a 0.6944-inch pitch diameter, a 0.722-inch outside diameter, a 3/16-inch face width, and a 0.2498-inch bore size for #6-32 set screw fastening. The gear complies with AGMA 10 quality standards and has a 20° pressure angle. The hub is configured as a Fairloc® design, enabling secure shaft retention. The part is mounted with a sub-drill clearance of 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS050 |
| Product Name | 72 DP, 50 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |