Nonmetallic spur gear with 48 teeth, 72 pitch, and 20° pressure angle, featuring an acetal gear body and 303 stainless steel hub. The gear has a 0.1873 inch bore and a 3/16 inch face width, with a #6-32 set screw for shaft retention. The pitch diameter is 0.6666 inch and the outside diameter is 0.694 inch. This gear is part of a series configured with Fairloc® hubs and is designed for use in precision motion applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS048 |
| Product Name | 72 DP, 48 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |