The S1086Z-072DS041 is a 72 pitch nonmetallic spur gear with 41 teeth, featuring an acetal gear teeth and a 303 stainless steel hub. It has a 0.5694 inch pitch diameter, 0.597 inch outer diameter, and a 0.2498 inch bore size compatible with a 6-32 set screw. The gear has a 20° pressure angle and a 3/16 inch face width. Fairloc® hubs are available as an option, but this part uses the standard stainless steel hub. The design is suitable for miniature gear trains and meets AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS041 |
| Product Name | 72 DP, 41 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 41 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |