The S1086Z-064S056 is a spur gear featuring 56 teeth and a 64 diametral pitch (D.P.) with a 20° pressure angle. It is manufactured from 303 stainless steel, ensuring durability and resistance to corrosion. This gear is classified under AGMA Q10 quality, indicating a high standard of manufacturing precision and performance. The gear has a 1/4 inch bore and is designed for applications requiring reliable power transmission. It is suitable for use in various mechanical systems where strength and longevity are essential.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064S056 |
| Product Name | 64 D.P., 56 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |