The S1086Z-064DS184 is a nonmetallic pin-type hub spur gear with 184 teeth, 64 pitch, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub. It has a bore diameter of 2.8750 inches, a pitch diameter of 2.8750 inches, and an outside diameter of 2.906 inches, with a 1/16 inch face width and a #6-32 set screw for shaft retention. The gear meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS184 |
| Product Name | 64 DP, 184 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 184 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |