The S1086Z-064DS176 is a nonmetallic pin-type hub spur gear with 176 teeth and 64 pitch, featuring an acetal gear rim and a 303 stainless steel hub. It has a 20° pressure angle, a 2.7500-inch pitch diameter, and a 2.781-inch outside diameter. The gear includes a #6-32 set screw for attachment. The physical face width is 3/16 inch, with a bore size of 1/4 inch. The part is designed for applications requiring precise motion transmission in miniature gear trains.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS176 |
| Product Name | 64 DP, 176 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 176 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |