Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 144 Teeth, AGMA 10, Acetal Gear with Pin type hub S1086Z-064DS144

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1086Z-064DS144 is a 64-pitch, 144-tooth nonmetallic pin-type spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 20° pressure angle and a 3/16-inch face width. It has a pitch diameter of 2.2500 inches and an outside diameter of 2.281 inches, with a #6-32 set screw for shaft attachment. The gear is designed for precision applications and is available with either a standard or Fairloc® hub configuration.

Datasheet Summary
Powered by GS/AI

The S1086Z-064DS144 is a 64-pitch, 144-tooth nonmetallic pin-type spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 20° pressure angle and a 3/16-inch face width. It has a pitch diameter of 2.2500 inches and an outside diameter of 2.281 inches, with a #6-32 set screw for shaft attachment. The gear is designed for precision applications and is available with either a standard or Fairloc® hub configuration.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 144 Teeth, AGMA 10, Acetal Gear with Pin type hub - S1086Z-064DS144 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 144 Teeth, AGMA 10, Acetal Gear with Pin type hub
S1086Z-064DS144
64 DP, 144 Teeth, AGMA 10, Acetal Gear with Pin type hub S1086Z-064DS144
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1086Z-064DS144
Product Name 64 DP, 144 Teeth, AGMA 10, Acetal Gear with Pin type hub
Gear Type Spur; Rack
Number of Teeth 144
Design English
Pressure Angle 20°
Material Stainless; Acetal; Acetal, Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
Module 0.75, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
24 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
Module 0.8, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details