The S1086Z-064DS084 is a 64 pitch, 84-tooth, nonmetallic pin-type spur gear with an acetal gear body and a 303 stainless steel hub, designed for precision motion control applications. It has a 1.3125-inch pitch diameter, a 1.344-inch outer diameter, a 0.2498-inch bore, and a 3/16-inch face. The gear features a 20° pressure angle and is secured with a #6-32 set screw. The sub-drill size is 0.187 inch, and the hub is compatible with Fairloc® options.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS084 |
| Product Name | 64 DP, 84 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |