The S1086Z-064DS series consists of 64-pitch, 20° pressure angle, nonmetallic pin-type hub spur gears with an acetal gear tooth and 303 stainless steel hub. The part S1086Z-064DS080 corresponds to the 80-tooth variant, which has a pitch diameter of 1.2500 inches and an outside diameter of 1.281 inches. The gear features a ½-inch bore and is secured with a #6-32 set screw. The face width is 3/16 inch. This product is available with Fairloc™ hubs on special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS080 |
| Product Name | 64 DP, 80 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |