The S1086Z-064DS064 is a 64-pitch, 64-tooth, nonmetallic pin-type spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 0.9375-inch pitch diameter and a 0.1873-inch bore size. The gear has a 1.0000-inch outside diameter, a 20° pressure angle, and a 3/16-inch face width, with a #6-32 set screw for shaft retention. It complies with AGMA 10 standards and is designed for precision applications requiring corrosion resistance and low friction. The part is not available with a Fairloc® hub unless specified as a special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS064 |
| Product Name | 64 DP, 64 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |