The S1086Z-064DS042 is a 64 pitch, 42-tooth acetal spur gear with a 303 stainless steel pin-type hub and a 0.6875-inch pitch diameter. The gear has a 20° pressure angle, a 3/16-inch face width, and a 0.2498-inch bore size, secured by a #6-32 set screw. The outer diameter is 0.719 inch, and it features a sub-drill of 0.187 inch. The hub design is compatible with Fairloc® options.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS042 |
| Product Name | 64 DP, 42 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |