The S1086Z-064DS038 is a 64-pitch, 38-tooth nonmetallic pin-type hub spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 3/16-inch bore and a 1/8-inch face. It has a 20° pressure angle, a pitch diameter of 0.5938 inch, an outside diameter of 0.625 inch, and is secured by a #6-32 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-064DS038 |
| Product Name | 64 DP, 38 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |