Nonmetallic pin-type hub spur gears with 48 pitch, 180 teeth, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub, are available with a 3.7500-inch pitch diameter and a 3.792-inch outer diameter. The gear includes a 3/16-inch bore secured by a #6-32 set screw and a sub-drill size of 0.187 inch. The product line is rated to AGMA 10 standard.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS180 |
| Product Name | 48 DP, 180 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |