The S1086Z-048DS168 is a 48 pitch nonmetallic pin type spur gear with 168 teeth, featuring an acetal gear component and a 303 stainless steel hub. It has a 20° pressure angle, a 3/16 inch face width, and a bore size of 1.8750 inches based on its catalog code. The gear is designed for precision applications and includes a #6-32 set screw for shaft attachment. The outside diameter is 3.542 inches and the pitch diameter is 3.5000 inches, consistent with the 168 tooth variant in the 48 pitch series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS168 |
| Product Name | 48 DP, 168 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 168 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |