The S1086Z-048DS series consists of nonmetallic pin-type hub spur gears with 48 diametral pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The part number S1086Z-048DS100 corresponds to a 100-tooth gear with a pitch diameter of 2.0833 inches and an outside diameter of 2.125 inches, featuring a 0.2498-inch bore and a #6-32 set screw. Face width is 3/16 inch, and the hub is designed for pin-type mounting with a sub-drill of 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS100 |
| Product Name | 48 DP, 100 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |