The S1086Z-048DS series comprises nonmetallic pin-type hub spur gears with 48 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The part S1086Z-048DS080 corresponds to the 80-tooth variant, with a pitch diameter of 1.6667 inches, an outer diameter of 1.708 inches, and a 0.437-inch bore. It features a #6-32 set screw and a 0.187-inch sub-drill. The gear has a 3/16-inch face width and is designed for precise motion transmission in compact applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS080 |
| Product Name | 48 DP, 80 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |