The S1086Z-048DS series comprises nonmetallic pin-type spur gears with 48 pitch, 20° pressure angle, acetal gear teeth, and 303 stainless steel hubs. The part S1086Z-048DS068 corresponds to the 68-tooth variant, which has a pitch diameter of 1.4167 inches, an outside diameter of 1.458 inches, a 3/16 inch bore, and a #6-32 set screw. The gear is designed for inch-based applications and features a 3/16 inch face width. The series is available in other tooth counts from 28 to 186 with matching pitch and outside diameters, all sharing the same material composition and mounting style.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS068 |
| Product Name | 48 DP, 68 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |