The S1086Z-048DS055 is a 48-pitch, 55-tooth, pin-type spur gear with an acetal gear body and a 303 stainless steel hub. It has a 1.1458-inch pitch diameter, a 1.188-inch outside diameter, a 0.2498-inch bore, and a 3/16-inch face width. The gear has a 20° pressure angle and is driven by a #6-32 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS055 |
| Product Name | 48 DP, 55 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |