The S1086Z-048DS050 is a 48-pitch, 50-tooth, nonmetallic pin-type spur gear with an acetal gear body and a 303 stainless steel hub, designed for precision motion control applications. It features a 1/8-inch bore, a 3/16-inch face width, a 20° pressure angle, and a #6-32 set screw for shaft retention. The pitch diameter is 1.0417 inches, and the outside diameter is 1.083 inches. The gear is manufactured to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS050 |
| Product Name | 48 DP, 50 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |