The S1086Z-048DS044 is a 48-pitch, 44-tooth, nonmetallic pin-type spur gear with an acetal gear component and a 303 stainless steel hub, featuring a 0.9167-inch pitch diameter, 0.958-inch outside diameter, 0.2498-inch bore, and a 1/8-inch face width, designed for use with a #6-32 set screw and sub-drill size of 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048DS044 |
| Product Name | 48 DP, 44 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |