The S1086Z-048A048 is a 48-pitch spur gear with 48 teeth and a 20° pressure angle, made from 2024 aluminum alloy with an anodized finish. It has a 1/4-inch bore, a 3/16-inch face width, and a 1.0000-inch pitch diameter with a 1.042-inch outer diameter. The gear features a #6-32 set screw for shaft mounting and a sub-drill for additional fastening. The hub diameter does not exceed the gear's outer diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-048A048 |
| Product Name | 48 D.P., 48 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |