The S1086Z-032S100 is a 32-pitch, 100-tooth spur gear made of 303 stainless steel with a 20° pressure angle and a 1/4 inch bore. It has an outside diameter of 3.188 inches and a pitch diameter of 3.125 inches, with a 3/16 inch face width and a #6-32 set screw for shaft retention. The gear hub diameter does not exceed the outer diameter, consistent with the series design. The part is suitable for precision mechanical drives requiring corrosion resistance and durability.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032S100 |
| Product Name | 32 D.P., 100 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |