Nonmetallic pin-type hub spur gears with 32 pitch, 112 teeth, and a 3.5000-inch pitch diameter, featuring an acetal gear and 303 stainless steel hub, are designed for precision applications with a 20° pressure angle and a 1/8-inch face width. The part is mounted with a #6-32 set screw and has a 3.563-inch outer diameter. The series supports bore sizes up to 0.2498 inch, and Fairloc® hubs are available on special order.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS112 |
| Product Name | 32 DP, 112 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 112 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |