Nonmetallic pin-type hub spur gear with 32 pitch, 96 teeth, 20° pressure angle, acetal gear teeth, and 303 stainless steel hub, featuring a 1.5000 inch pitch diameter and 1.5630 inch outer diameter, with a 0.2498 inch bore size and a #6-32 set screw, designed for precise motion transmission. The gear has a 3/16 inch face width and conforms to AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS096 |
| Product Name | 32 DP, 96 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |