Nonmetallic pin-type hub spur gears with 32 pitch, 84 teeth, and a 20° pressure angle are made of acetal with a 303 stainless steel hub. The gear has a pitch diameter of 2.6250 inches, an outside diameter of 2.688 inches, and a 1/8-inch bore. It features a #6-32 set screw for shaft retention and a sub-drill hole of 0.187 inch. The face width is 3/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS084 |
| Product Name | 32 DP, 84 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |