The S1086Z-032DS series consists of 32-pitch, nonmetallic pin-type hub spur gears with an acetal gear and 303 stainless steel hub, featuring a 1/8-inch bore, 3/16-inch face width, and a 20° pressure angle. The gear has 80 teeth, a pitch diameter of 2.5000 inches, and an outside diameter of 2.563 inches, with a #6-32 set screw for shaft retention. The part is designed for low-noise, precision applications and meets AGMA 10 gear quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS080 |
| Product Name | 32 DP, 80 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |