Nonmetallic pin-type hub spur gear with 64 teeth, 32 pitch, and 20° pressure angle, featuring an acetal gear teeth and a 303 stainless steel hub. The gear has a 2.0000-inch pitch diameter, 2.063-inch outer diameter, and a 1/2-inch bore. It is secured by a #6-32 set screw and includes a sub-drill of 0.187 inch. The gear meets AGMA 10 standards and is available in a 3/16-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS064 |
| Product Name | 32 DP, 64 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |