A 32-pitch, nonmetallic pin-type hub spur gear with 60 teeth, made of acetal with a 303 stainless steel hub, features a 1.8750-inch pitch diameter and a 1.938-inch outer diameter, with a 0.375-inch bore and a #6-32 set screw for securing to a shaft. It has a 20° pressure angle and a 3/16-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS060 |
| Product Name | 32 DP, 60 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |