S1086Z-032DS030 is a 32-pitch plastic spur gear with 30 teeth, featuring a pin-type hub made of 303 stainless steel and an acetal gear body. It has a 0.9375-inch pitch diameter, a 1.000-inch outside diameter, and a 0.2498-inch bore size, with a 0.187-inch face width and a 20° pressure angle, designed for metric or inch applications. The gear is secured by a #6-32 set screw and conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS030 |
| Product Name | 32 DP, 30 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |