The S1086Z-032DS025 is a 32-pitch, 25-tooth, nonmetallic pin-type spur gear with an acetal gear and a 303 stainless steel hub, featuring a 0.7813-inch pitch diameter and a 0.844-inch outside diameter. It has a 4.1873-inch bore, a 20° pressure angle, and a 3/16-inch face width, designed for applications requiring precision gearing with corrosion-resistant hub material. A #6-32 set screw secures the gear to the shaft.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS025 |
| Product Name | 32 DP, 25 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |