Nonmetallic pin-type hub spur gear with 23 teeth, 32 pitch, 20° pressure angle, acetal gear teeth, and a 303 stainless steel hub, featuring a 0.1873-inch bore and a 0.500-inch pitch diameter. The gear has a 0.781-inch outside diameter and is secured with a #6-32 set screw. Face width is 0.1875 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-032DS023 |
| Product Name | 32 DP, 23 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 23 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |