The S1086Z-024S075 is a gear featuring 75 teeth, a 24 diametral pitch (D.P.), and a 20° pressure angle, conforming to AGMA Q10 quality standards. It is constructed from 303 stainless steel, providing durability and resistance to corrosion. The gear has a 3/16 inch face width and a 1/4 inch bore, making it suitable for various mechanical applications. The hub design allows for efficient integration into gear assemblies, with the hub diameter not exceeding the gear's outer diameter. This product is ideal for engineers seeking a reliable gear solution in environments where stainless steel is preferred for its strength and resistance properties.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024S075 |
| Product Name | 24 D.P., 75 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |