The S1086Z-024DS series comprises 24-pitch nonmetallic pin-type hub spur gears with acetal teeth and 303 stainless steel hubs, featuring a 3/16 inch face and 20° pressure angle. The part number S1086Z-024DS072 corresponds to the 72-tooth variant, which has a pitch diameter of 3.0000 inches, an outside diameter of 3.083 inches, and a 0.375-inch bore. A #6-32 set screw secures the gear to the shaft, with a sub-drill size of 0.187 inch. The design supports standard inch-based sizing and is available with Fairloc® hubs upon special request.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS072 |
| Product Name | 24 DP, 72 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |