The S1086Z-024DS069 is a 24-pitch, nonmetallic pin-type hub spur gear with 69 teeth, made from acetal with a 303 stainless steel hub. It has a 20° pressure angle, a pitch diameter of 2.8750 inches, an outside diameter of 2.958 inches, and a bore size of 0.2498 inches, accepting a #6-32 set screw. The gear is 3/16 inch in face width and conforms to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS069 |
| Product Name | 24 DP, 69 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 69 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |