The S1086Z-024DS045 is a 24 pitch nonmetallic pin-type spur gear with 45 teeth, featuring an acetal gear body and a 303 stainless steel hub. It has a 1.8750 inch pitch diameter, a 1.958 inch outside diameter, a 3/16 inch face width, and a 1/4 inch bore size, with a #6-32 set screw for shaft retention and a 20° pressure angle.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS045 |
| Product Name | 24 DP, 45 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |