Nonmetallic pin-type hub spur gear with 24 pitch, 40 teeth, acetal gear body, and 303 stainless steel hub, featuring a 1.6667-inch pitch diameter, 1.750-inch outer diameter, 0.2498-inch bore, and 3/16-inch face width, designed for inch-based applications with a 20° pressure angle and secured by a #6-32 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS040 |
| Product Name | 24 DP, 40 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |