The S1086Z-024DS series consists of 24-pitch, nonmetallic pin-type spur gears with acetal teeth and 303 stainless steel hubs, featuring a 20° pressure angle and a 3/16" face width. The part number S1086Z-024DS032 corresponds to a 32-tooth gear with a 1.3333" pitch diameter, 1.417" outside diameter, and a 0.2498" bore size, driven by a #6-32 set screw. The gear is designed for inch-based applications and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS032 |
| Product Name | 24 DP, 32 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |