The S1086Z-024DS024 is a nonmetallic pin-type hub spur gear with 24 teeth, 24 pitch, and a 20° pressure angle, designed for precision applications. It features an acetal gear body with a 303 stainless steel hub and a 1/8 inch bore, secured by a #6-32 set screw. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.083 inches, with a face width of 3/16 inch. It meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS024 |
| Product Name | 24 DP, 24 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |