Nonmetallic pin-type hub spur gears with 24 pitch, 19 teeth, and a 0.2498 inch bore are made with an acetal gear and a 303 stainless steel hub. The gear has a 3/16 inch face width, 20° pressure angle, and is designed for inch-based applications. It includes a #6-32 set screw for shaft retention, and the pitch diameter is 0.7917 inches with an outside diameter of 0.875 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS019 |
| Product Name | 24 DP, 19 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 19 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |