Nonmetallic pin-type spur gears in 24 pitch with 17 teeth, made of acetal with a 303 stainless steel hub, feature a 0.7083-inch pitch diameter, 0.792-inch outside diameter, and a 0.2498-inch bore for a 6mm shaft. The gears have a 20° pressure angle, a 3/16-inch face width, and are secured with a #6-32 set screw. The design is certified to AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS017 |
| Product Name | 24 DP, 17 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 17 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |