24-pitch nonmetallic pin-type spur gears with acetal gear teeth and 303 stainless steel hubs, featuring a 3/16 inch bore and 3/16 inch face width, with a 20° pressure angle and #6-32 set screw for shaft retention, available in tooth counts from 15 to 93, each with corresponding pitch diameter and outside diameter as specified.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024DS016 |
| Product Name | 24 DP, 16 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |