The S1086Z-024A069 is a 24-pitch spur gear with 69 teeth, a 20° pressure angle, and a 1.25-inch pitch diameter, made from 2024-T4 or -T351 aluminum alloy anodized before cutting. It has a 0.25-inch bore, a 0.187-inch sub-drill, and a #6-32 set screw for mounting. The outside diameter is 2.958 inches, and the face width is 0.1875 inch. The gear features a hub that does not exceed the outside diameter, and the tooth profile is designed for standard inch-based gear systems. The part is designed for use in mechanical power transmission applications requiring corrosion resistance and lightweight construction.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024A069 |
| Product Name | 24 D.P., 69 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 69 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |