The S1086Z-024A054 is a gear featuring 54 teeth and a 24 diametral pitch (D.P.) with a 20° pressure angle, manufactured to AGMA Q10 quality standards. It is made from 2024 aluminum alloy, which is anodized prior to cutting, enhancing its durability and resistance to corrosion. The gear is designed with a hub and includes a set screw for secure fastening. This product is suitable for applications requiring lightweight yet strong components, making it ideal for various engineering projects where precision and material properties are critical.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024A054 |
| Product Name | 24 D.P., 54 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |