The S1086Z-024A033 is a 24 pitch, 33-tooth spur gear made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 20° pressure angle and a 1/4 inch bore. It has an outside diameter of 1.458 inches and a pitch diameter of 1.3750 inches, with a 3/16 inch face width and a #6-32 set screw for secure mounting. A sub-drill is provided for shaft attachment. The gear is designed for use in inch-based applications and conforms to AGMA 10 standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-024A033 |
| Product Name | 24 D.P., 33 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 33 |
| Design | English |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |