The S1084Z-072S234 is a 72 pitch, 234-tooth spur gear made of 303 stainless steel with a 20° pressure angle, 3.2500 inch pitch diameter, and 3.278 inch outer diameter. It has a 0.187 inch bore and a 0.187 inch face width, with a #4-40 set screw for hub mounting. The gear features a hub that extends into the teeth, with the hub diameter not exceeding the gear's outer diameter.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072S234 |
| Product Name | 72 D.P., 234 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 234 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |