Nonmetallic spur gears with 72 pitch, 127 teeth, and a Fairloc® hub are made with an acetal gear and a 303 stainless steel hub, featuring a 20° pressure angle and a 3/16 inch face width. The gear has a 1.7638 inch pitch diameter and 1.792 inch outside diameter, with a .1873 inch bore size and a #6-32 set screw for secure mounting. The design supports standard inch dimensions for miniature gear trains and is available in the 72 pitch series with various tooth counts ranging from 40 to 180 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS127 |
| Product Name | 72 DP, 127 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 127 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |