Nonmetallic spur gear with 126 teeth, 72 pitch, 20° pressure angle, acetal rim, and 303 stainless steel hub, designed for inch-based applications with a 1/8 inch bore and Fairloc® hub style. The gear has a 1.7500 inch pitch diameter, 1.778 inch outside diameter, and a 3/16 inch face width. It is intended for use in precision mechanical systems requiring corrosion-resistant hubs and low-friction acetal teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS126 |
| Product Name | 72 DP, 126 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 126 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |