The S1084Z-072DS075 is a 72-pitch, 75-tooth nonmetallic spur gear with an acetal gear body and a 303 stainless steel Fairloc® hub, designed for precise motion transmission. It has a 20° pressure angle, a pitch diameter of 1.0416 inches, an outer diameter of 1.069 inches, a 0.437-inch Fairloc® hub, and a 3/16-inch bore with a #6-32 set screw for shaft retention. The product meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS075 |
| Product Name | 72 DP, 75 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |