Nonmetallic spur gears with 72 pitch, 54 teeth, and a 0.7500-inch pitch diameter are made with an acetal rim and a 303 stainless steel hub, featuring a Fairloc® hub design and a 3/16-inch face width. The gear has a 20° pressure angle and is secured with a #6-32 set screw. The bore size is 0.2498 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-072DS054 |
| Product Name | 72 DP, 54 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |